Vishay Precision Group Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56350R00AZBF

Description
Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF56350R00AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF56350R00AZBF
Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56350R00AZBF
Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 350 Ohm, +/0.05% , 5 Ppm Vishay - 57C8895 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 350 Ohm, +/0.05% , 5 Ppm Vishay
57C8895
Ptf56, 350 Ohm, +/0.05% , 5 Ppm Vishay 57C8895
PTF56, 350 Ohm, +/- 0.05% , 5 ppm

PTF56, 350 Ohm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56350R00AZBF 57C8895
Product Name Res Metal Film 350 Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 350 Ohm, +/0.05% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details