Metal Film Resistors - Through Hole 1/8watt 34.8Kohms .1% 10ppm
Resistor,Metal Film,34.8KOhms,300WV
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF5634K800BYR6 | 57C8770 |
| Product Name | Metal Film Resistors - | Resistor,metal Film,34.8Kohms,300Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 34800 ohms |