Vishay Precision Group Ptf56, 34.4 Kohm, +/0.5% , 10 Ppm Vishay PTF5634K400DYR8

Description
PTF56, 34.4 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 34.4 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 34.4 Kohm, +/0.5% , 10 Ppm Vishay - 57C8762 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 34.4 Kohm, +/0.5% , 10 Ppm Vishay
57C8762
Ptf56, 34.4 Kohm, +/0.5% , 10 Ppm Vishay 57C8762
PTF56, 34.4 kOhm, +/- 0.5% , 10 ppm

PTF56, 34.4 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8762
Product Name Ptf56, 34.4 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers