Vishay Precision Group Ptf56, 344 Ohm, +/0.1% , 15 Ppm Vishay PTF56344R00BXWF

Description
PTF56, 344 Ohm, +/- 0.1% , 15 ppm
Description
PTF56, 344 Ohm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 344 Ohm, +/0.1% , 15 Ppm Vishay - 57C8817 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 344 Ohm, +/0.1% , 15 Ppm Vishay
57C8817
Ptf56, 344 Ohm, +/0.1% , 15 Ppm Vishay 57C8817
PTF56, 344 Ohm, +/- 0.1% , 15 ppm

PTF56, 344 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8817
Product Name Ptf56, 344 Ohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers