Vishay Precision Group Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay PTF56330R00TZR6

Description
PTF56, 330 Ohm, +/- 0.01% , 5 ppm
Description
PTF56, 330 Ohm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay - 57C8724 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay
57C8724
Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay 57C8724
PTF56, 330 Ohm, +/- 0.01% , 5 ppm

PTF56, 330 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8724
Product Name Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details