Vishay Precision Group Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay PTF56330R00TZBF

Description
PTF56, 330 Ohm, +/- 0.01% , 5 ppm
Description
PTF56, 330 Ohm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay - 57C8723 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay
57C8723
Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay 57C8723
PTF56, 330 Ohm, +/- 0.01% , 5 ppm

PTF56, 330 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8723
Product Name Ptf56, 330 Ohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers