Vishay Precision Group Ptf56, 31.6 Kohm, +/0.1% , 5 Ppm Vishay PTF5631K600BZR8

Description
PTF56, 31.6 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 31.6 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 31.6 Kohm, +/0.1% , 5 Ppm Vishay - 57C8541 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 31.6 Kohm, +/0.1% , 5 Ppm Vishay
57C8541
Ptf56, 31.6 Kohm, +/0.1% , 5 Ppm Vishay 57C8541
PTF56, 31.6 kOhm, +/- 0.1% , 5 ppm

PTF56, 31.6 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8541
Product Name Ptf56, 31.6 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details