Vishay Precision Group Ptf56, 30 Kohm, +/1% , 5 Ppm Vishay PTF5630K000FZR6

Description
PTF56, 30 kOhm, +/- 1% , 5 ppm
Description
PTF56, 30 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 30 Kohm, +/1% , 5 Ppm Vishay - 57C8370 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 30 Kohm, +/1% , 5 Ppm Vishay
57C8370
Ptf56, 30 Kohm, +/1% , 5 Ppm Vishay 57C8370
PTF56, 30 kOhm, +/- 1% , 5 ppm

PTF56, 30 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8370
Product Name Ptf56, 30 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers