Vishay Precision Group Metal Film Resistors - PTF5630K000FYBF

Description
Metal Film Resistors - Through Hole 1/8watt 30Kohms 1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 30Kohms 1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5630K000FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5630K000FYBF
Metal Film Resistors - PTF5630K000FYBF
Metal Film Resistors - Through Hole 1/8watt 30Kohms 1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 30Kohms 1% 10ppm

Supplier's Site
Ptf56, 30 Kohm, +/1% , 10 Ppm Vishay - 57C8363 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 30 Kohm, +/1% , 10 Ppm Vishay
57C8363
Ptf56, 30 Kohm, +/1% , 10 Ppm Vishay 57C8363
PTF56, 30 kOhm, +/- 1% , 10 ppm

PTF56, 30 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5630K000FYBF 57C8363
Product Name Metal Film Resistors - Ptf56, 30 Kohm, +/1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details