Vishay Precision Group Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole PTF56300R00FXBF

Description
Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole - PTF56300R00FXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole
PTF56300R00FXBF
Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole PTF56300R00FXBF
Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 300 Ohm, +/1% , 15 Ppm Vishay - 57C8472 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 300 Ohm, +/1% , 15 Ppm Vishay
57C8472
Ptf56, 300 Ohm, +/1% , 15 Ppm Vishay 57C8472
PTF56, 300 Ohm, +/- 1% , 15 ppm

PTF56, 300 Ohm, +/- 1% , 15 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56300R00FXBF 57C8472
Product Name Res Metal Film 300 Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole Ptf56, 300 Ohm, +/1% , 15 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers