Vishay Precision Group Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56300K00BYBF

Description
Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56300K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56300K00BYBF
Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56300K00BYBF
Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 300 Kohm, +/0.1% , 10 Ppm Vishay - 57C8439 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 300 Kohm, +/0.1% , 10 Ppm Vishay
57C8439
Ptf56, 300 Kohm, +/0.1% , 10 Ppm Vishay 57C8439
PTF56, 300 kOhm, +/- 0.1% , 10 ppm

PTF56, 300 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56300K00BYBF 57C8439
Product Name Res Metal Film 300K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 300 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details