Vishay Precision Group Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF562K7800BYBF

Description
Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF562K7800BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF562K7800BYBF
Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF562K7800BYBF
Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 2.78 Kohm, +/0.1% , 10 Ppm Vishay - 57C6669 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.78 Kohm, +/0.1% , 10 Ppm Vishay
57C6669
Ptf56, 2.78 Kohm, +/0.1% , 10 Ppm Vishay 57C6669
PTF56, 2.78 kOhm, +/- 0.1% , 10 ppm

PTF56, 2.78 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF562K7800BYBF 57C6669
Product Name Res Metal Film 2.78K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 2.78 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details