Vishay Precision Group Ptf56, 2.74 Kohm, +/1% , 5 Ppm Vishay PTF562K7400FZR8

Description
PTF56, 2.74 kOhm, +/- 1% , 5 ppm
Description
PTF56, 2.74 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.74 Kohm, +/1% , 5 Ppm Vishay - 57C6661 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.74 Kohm, +/1% , 5 Ppm Vishay
57C6661
Ptf56, 2.74 Kohm, +/1% , 5 Ppm Vishay 57C6661
PTF56, 2.74 kOhm, +/- 1% , 5 ppm

PTF56, 2.74 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6661
Product Name Ptf56, 2.74 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details