Vishay Precision Group Metal Film Resistors - PTF562K6320BYBF

Description
Metal Film Resistors - Through Hole 1/8watt 2.632Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 2.632Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF562K6320BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF562K6320BYBF
Metal Film Resistors - PTF562K6320BYBF
Metal Film Resistors - Through Hole 1/8watt 2.632Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 2.632Kohms .1% 10ppm

Supplier's Site
Ptf56, 2.632 Kohm, +/0.1% , 10 Ppm Vishay - 57C6585 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.632 Kohm, +/0.1% , 10 Ppm Vishay
57C6585
Ptf56, 2.632 Kohm, +/0.1% , 10 Ppm Vishay 57C6585
PTF56, 2.632 kOhm, +/- 0.1% , 10 ppm

PTF56, 2.632 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF562K6320BYBF 57C6585
Product Name Metal Film Resistors - Ptf56, 2.632 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 2632 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details