Vishay Precision Group Ptf56, 2.61 Kohm, +/0.05% , 10 Ppm Vishay PTF562K6100AYR8

Description
PTF56, 2.61 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 2.61 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.61 Kohm, +/0.05% , 10 Ppm Vishay - 57C6573 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.61 Kohm, +/0.05% , 10 Ppm Vishay
57C6573
Ptf56, 2.61 Kohm, +/0.05% , 10 Ppm Vishay 57C6573
PTF56, 2.61 kOhm, +/- 0.05% , 10 ppm

PTF56, 2.61 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6573
Product Name Ptf56, 2.61 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details