Vishay Precision Group Through Hole Resistors PTF562K5000BYEK

Description
PTF-56 2.5K .1% T-13 EK E3
Request a Quote Datasheet
Description
PTF-56 2.5K .1% T-13 EK E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-PTF562K5000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF562K5000BYEK-ND
Through Hole Resistors 541-PTF562K5000BYEK-ND
PTF-56 2.5K .1% T-13 EK E3

PTF-56 2.5K .1% T-13 EK E3

Buy Now Datasheet
Through-Hole Resistor - 53-PTF562K5000BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF562K5000BYEK
Through-Hole Resistor 53-PTF562K5000BYEK
Metal Film Resistors - Through Hole 1/8watt 2.5Kohms .1% 10ppm Product overview: PTF562K5000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K5000BYEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 2.5Kohms .1% 10ppm Product overview: PTF562K5000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K5000BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - PTF562K5000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF562K5000BYEK
Vishay/DaleMetal Film Resistors - PTF562K5000BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2.5Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2.5Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 8498979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8498979
Through Hole Resistors 8498979
Vishay PTF562K5000BYEK Resistor

Vishay PTF562K5000BYEK Resistor

Supplier's Site
Resistor;Metal Film;Res 2.5 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial - 70201435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.5 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
70201435
Resistor;Metal Film;Res 2.5 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial 70201435
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site
Metal Film Resistor, 2.5Kohm 125Mw, 0.1%; Resistance Vishay - 41K9046 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.5Kohm 125Mw, 0.1%; Resistance Vishay
41K9046
Metal Film Resistor, 2.5Kohm 125Mw, 0.1%; Resistance Vishay 41K9046
METAL FILM RESISTOR, 2.5KOHM 125mW, 0.1%; Resistance:2.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.5KOHM 125mW, 0.1%; Resistance:2.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-PTF562K5000BYEK-ND 53-PTF562K5000BYEK PTF562K5000BYEK 8498979 70201435 41K9046
Product Name Through Hole Resistors Through-Hole Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 2.5 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial Metal Film Resistor, 2.5Kohm 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal Film MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers