Vishay Precision Group Ptf56, 2.46 Kohm, +/0.1% , 5 Ppm Vishay PTF562K4600BZR8

Description
PTF56, 2.46 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 2.46 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.46 Kohm, +/0.1% , 5 Ppm Vishay - 57C6487 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.46 Kohm, +/0.1% , 5 Ppm Vishay
57C6487
Ptf56, 2.46 Kohm, +/0.1% , 5 Ppm Vishay 57C6487
PTF56, 2.46 kOhm, +/- 0.1% , 5 ppm

PTF56, 2.46 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6487
Product Name Ptf56, 2.46 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details