Vishay Precision Group Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF562K3700FYBF

Description
Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF562K3700FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF562K3700FYBF
Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF562K3700FYBF
Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,2.37Kohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 57C6455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.37Kohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
57C6455
Resistor,metal Film,2.37Kohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 57C6455
Resistor,Metal Film,2.37KOhms,300WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,2.37KOhms,300WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF562K3700FYBF 57C6455
Product Name Res Metal Film 2.37K Ohm 1% 1/8W ¦10ppm/¦C AXL Thru-Hole Resistor,metal Film,2.37Kohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers