Vishay Precision Group Ptf56, 2.32 Kohm, +/1% , 5 Ppm Vishay PTF562K3200FZR8

Description
PTF56, 2.32 kOhm, +/- 1% , 5 ppm
Description
PTF56, 2.32 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.32 Kohm, +/1% , 5 Ppm Vishay - 57C6443 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.32 Kohm, +/1% , 5 Ppm Vishay
57C6443
Ptf56, 2.32 Kohm, +/1% , 5 Ppm Vishay 57C6443
PTF56, 2.32 kOhm, +/- 1% , 5 ppm

PTF56, 2.32 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6443
Product Name Ptf56, 2.32 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details