Vishay Precision Group Ptf56, 2.3 Kohm, +/0.1% , 5 Ppm Vishay PTF562K3000BZR6

Description
PTF56, 2.3 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 2.3 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.3 Kohm, +/0.1% , 5 Ppm Vishay - 57C6425 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.3 Kohm, +/0.1% , 5 Ppm Vishay
57C6425
Ptf56, 2.3 Kohm, +/0.1% , 5 Ppm Vishay 57C6425
PTF56, 2.3 kOhm, +/- 0.1% , 5 ppm

PTF56, 2.3 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6425
Product Name Ptf56, 2.3 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers