Vishay Intertechnology, Inc. Through Hole Resistors - PTF562K2100BZEK PTF562K2100BZEK

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230164-PTF562K2100B ZEK Packaging: Bulk Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Composition: Metal Film Weight: 350.003213 mg Resistance: 2.21 kΩ Power Rating: 125 mW Diameter: 2.31 mm Categories: Through Hole Resistors Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Lead Diameter: 640 µm Max Operating Temperature: 150 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230164-PTF562K2100B ZEK Packaging: Bulk Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Composition: Metal Film Weight: 350.003213 mg Resistance: 2.21 kΩ Power Rating: 125 mW Diameter: 2.31 mm Categories: Through Hole Resistors Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Lead Diameter: 640 µm Max Operating Temperature: 150 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF562K2100BZEK - 1230164-PTF562K2100BZEK - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PTF562K2100BZEK
1230164-PTF562K2100BZEK
Through Hole Resistors - PTF562K2100BZEK 1230164-PTF562K2100BZEK
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230164-PTF562K2100B ZEK Packaging: Bulk Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Composition: Metal Film Weight: 350.003213 mg Resistance: 2.21 kΩ Power Rating: 125 mW Diameter: 2.31 mm Categories: Through Hole Resistors Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Lead Diameter: 640 µm Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230164-PTF562K2100BZEK
Packaging: Bulk
Termination: Axial
Voltage Rating: 300 V
Length: 6.35 mm
Tolerance: 0.1 %
Temperature Coefficient: 5 ppm/°C
Composition: Metal Film
Weight: 350.003213 mg
Resistance: 2.21 kΩ
Power Rating: 125 mW
Diameter: 2.31 mm
Categories: Through Hole Resistors
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Diameter: 640 µm
Max Operating Temperature: 150 °C

Buy Now
Vishay/DaleMetal Film Resistors - - PTF562K2100BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF562K2100BZEK
Vishay/DaleMetal Film Resistors - PTF562K2100BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2.21Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2.21Kohms .1% 5ppm

Supplier's Site
Through-Hole Resistor - 53-PTF562K2100BZEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF562K2100BZEK
Through-Hole Resistor 53-PTF562K2100BZEK
Metal Film Resistors - Through Hole 1/8watt 2.21Kohms .1% 5ppm Product overview: PTF562K2100BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K2100BZEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 2.21Kohms .1% 5ppm Product overview: PTF562K2100BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K2100BZEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1230164-PTF562K2100BZEK PTF562K2100BZEK 53-PTF562K2100BZEK
Product Name Through Hole Resistors - PTF562K2100BZEK Vishay/DaleMetal Film Resistors - Through-Hole Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Resistance Range 2210 ohms 2210 ohms 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details