Vishay Precision Group Ptf56, 2.21 Kohm, +/0.1% , 15 Ppm Vishay PTF562K2100BXR8

Description
PTF56, 2.21 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 2.21 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.21 Kohm, +/0.1% , 15 Ppm Vishay - 57C6362 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.21 Kohm, +/0.1% , 15 Ppm Vishay
57C6362
Ptf56, 2.21 Kohm, +/0.1% , 15 Ppm Vishay 57C6362
PTF56, 2.21 kOhm, +/- 0.1% , 15 ppm

PTF56, 2.21 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6362
Product Name Ptf56, 2.21 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details