Vishay Precision Group Ptf56, 2.12 Kohm, +/0.05% , 10 Ppm Vishay PTF562K1200AYBF

Description
PTF56, 2.12 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 2.12 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.12 Kohm, +/0.05% , 10 Ppm Vishay - 57C6306 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.12 Kohm, +/0.05% , 10 Ppm Vishay
57C6306
Ptf56, 2.12 Kohm, +/0.05% , 10 Ppm Vishay 57C6306
PTF56, 2.12 kOhm, +/- 0.05% , 10 ppm

PTF56, 2.12 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6306
Product Name Ptf56, 2.12 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details