Vishay Precision Group Ptf56, 2.1 Kohm, +/0.5% , 5 Ppm Vishay PTF562K1000DZWF

Description
PTF56, 2.1 kOhm, +/- 0.5% , 5 ppm
Description
PTF56, 2.1 kOhm, +/- 0.5% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.1 Kohm, +/0.5% , 5 Ppm Vishay - 57C6305 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.1 Kohm, +/0.5% , 5 Ppm Vishay
57C6305
Ptf56, 2.1 Kohm, +/0.5% , 5 Ppm Vishay 57C6305
PTF56, 2.1 kOhm, +/- 0.5% , 5 ppm

PTF56, 2.1 kOhm, +/- 0.5% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6305
Product Name Ptf56, 2.1 Kohm, +/0.5% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details