Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF562K0000BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 5ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF562K0000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF562K0000BZEK
Vishay/DaleMetal Film Resistors - PTF562K0000BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 5ppm

Supplier's Site
Ptf-56 2K .1% T-16 Ek E3 Vishay - 55R0467 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 2K .1% T-16 Ek E3 Vishay
55R0467
Ptf-56 2K .1% T-16 Ek E3 Vishay 55R0467
PTF-56 2K .1% T-16 EK e3

PTF-56 2K .1% T-16 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF562K0000BZEK 55R0467
Product Name Vishay/DaleMetal Film Resistors - Ptf-56 2K .1% T-16 Ek E3 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details