Vishay Precision Group Ptf-56 2K .1% T-13 S09 Vishay PTF562K0000BYSA

Description
PTF-56 2K .1% T-13 S09
Description
PTF-56 2K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 2K .1% T-13 S09 Vishay - 57C6219 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 2K .1% T-13 S09 Vishay
57C6219
Ptf-56 2K .1% T-13 S09 Vishay 57C6219
PTF-56 2K .1% T-13 S09

PTF-56 2K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6219
Product Name Ptf-56 2K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details