Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF562K0000BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF562K0000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF562K0000BYEK
Vishay/DaleMetal Film Resistors - PTF562K0000BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 2Kohms .1% 10ppm

Supplier's Site
Through-Hole Resistor - 53-PTF562K0000BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF562K0000BYEK
Through-Hole Resistor 53-PTF562K0000BYEK
Metal Film Resistors - Through Hole 1/8watt 2Kohms .1% 10ppm Product overview: PTF562K0000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K0000BYEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 2Kohms .1% 10ppm Product overview: PTF562K0000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K0000BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF562K0000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF562K0000BYEK-ND
Through Hole Resistors 541-PTF562K0000BYEK-ND
PTF-56 2K .1% T-13 EK E3

PTF-56 2K .1% T-13 EK E3

Buy Now Datasheet
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial - 70201663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
70201663
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial 70201663
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9045 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay
41K9045
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay 41K9045
METAL FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PTF562K0000BYEK 53-PTF562K0000BYEK 541-PTF562K0000BYEK-ND 70201663 41K9045
Product Name Vishay/DaleMetal Film Resistors - Through-Hole Resistor Through Hole Resistors Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details