Vishay Intertechnology, Inc. RES 2.0K OHM .1% 10 PPM 1/8W PTF562K0000BYEB

Description
RES 2.0Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 2.0Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM .1% 10 PPM 1/8W - PTF562K0000BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM .1% 10 PPM 1/8W
PTF562K0000BYEB
RES 2.0K OHM .1% 10 PPM 1/8W PTF562K0000BYEB
RES 2.0Kohm .1% 10 PPM 1/8W

RES 2.0Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF2.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF2.0KCCT-ND
Through Hole Resistors PTF2.0KCCT-ND
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF2.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF2.0KCTR-ND
Through Hole Resistors PTF2.0KCTR-ND
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1379533-PTF562K0000BYEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1379533-PTF562K0000BYEB
Resistors - Through Hole Resistors 1379533-PTF562K0000BYEB
Win Source Part Number: 1379533-PTF562K0000B YEB Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: PTF Package: Tape & Reel (TR) Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±0.1% Size / Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm) ECCN: EAR99 Temperature Coefficient: ±10ppm/°C Resistance: 2 kOhms Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1379533-PTF562K0000BYEB
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: PTF
Package: Tape & Reel (TR)
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±0.1%
Size / Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm)
ECCN: EAR99
Temperature Coefficient: ±10ppm/°C
Resistance: 2 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
8W Resistor - 53-PTF562K0000BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2K OHM 1/8W 0.1% AXIAL Product overview: PTF562K0000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K0000BYEB can be used for catalog matching and distributor lookup.

RES 2K OHM 1/8W 0.1% AXIAL Product overview: PTF562K0000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF562K0000BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K, 0.125W, Axial, Metal Film Rohs Compliant Vishay - 45AJ6934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.125W, Axial, Metal Film Rohs Compliant Vishay
45AJ6934
Res, 2K, 0.125W, Axial, Metal Film Rohs Compliant Vishay 45AJ6934
RES, 2K, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PTF562K0000BYEB PTF2.0KCCT-ND 1379533-PTF562K0000BYEB 53-PTF562K0000BYEB 45AJ6934
Product Name RES 2.0K OHM .1% 10 PPM 1/8W Through Hole Resistors Resistors - Through Hole Resistors 8W Resistor Res, 2K, 0.125W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details