Vishay Precision Group Ptf56, 29.4 Kohm, +/0.1% , 5 Ppm Vishay PTF5629K400BZR7

Description
PTF56, 29.4 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 29.4 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 29.4 Kohm, +/0.1% , 5 Ppm Vishay - 57C7919 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 29.4 Kohm, +/0.1% , 5 Ppm Vishay
57C7919
Ptf56, 29.4 Kohm, +/0.1% , 5 Ppm Vishay 57C7919
PTF56, 29.4 kOhm, +/- 0.1% , 5 ppm

PTF56, 29.4 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7919
Product Name Ptf56, 29.4 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details