Vishay Precision Group Ptf56, 294 Kohm, +/1% , 5 Ppm Vishay PTF56294K00FZR8

Description
PTF56, 294 kOhm, +/- 1% , 5 ppm
Description
PTF56, 294 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 294 Kohm, +/1% , 5 Ppm Vishay - 57C7950 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 294 Kohm, +/1% , 5 Ppm Vishay
57C7950
Ptf56, 294 Kohm, +/1% , 5 Ppm Vishay 57C7950
PTF56, 294 kOhm, +/- 1% , 5 ppm

PTF56, 294 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7950
Product Name Ptf56, 294 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details