Vishay Precision Group Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay PTF5628K950TZR6

Description
PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm
Description
PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay - 57C7886 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay
57C7886
Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay 57C7886
PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm

PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7886
Product Name Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details