Vishay Precision Group Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay PTF5628K950TZBF

Description
PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm
Description
PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay - 57C7885 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay
57C7885
Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay 57C7885
PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm

PTF56, 28.95 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7885
Product Name Ptf56, 28.95 Kohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details