Vishay Precision Group Ptf56, 28.57 Kohm, +/1% , 10 Ppm Vishay PTF5628K570FYBF

Description
PTF56, 28.57 kOhm, +/- 1% , 10 ppm
Description
PTF56, 28.57 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 28.57 Kohm, +/1% , 10 Ppm Vishay - 57C7870 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 28.57 Kohm, +/1% , 10 Ppm Vishay
57C7870
Ptf56, 28.57 Kohm, +/1% , 10 Ppm Vishay 57C7870
PTF56, 28.57 kOhm, +/- 1% , 10 ppm

PTF56, 28.57 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7870
Product Name Ptf56, 28.57 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers