Vishay Precision Group Ptf56, 27.4 Kohm, +/0.02% , 5 Ppm Vishay PTF5627K400QZWF

Description
PTF56, 27.4 kOhm, +/- 0.02% , 5 ppm
Description
PTF56, 27.4 kOhm, +/- 0.02% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 27.4 Kohm, +/0.02% , 5 Ppm Vishay - 57C7815 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 27.4 Kohm, +/0.02% , 5 Ppm Vishay
57C7815
Ptf56, 27.4 Kohm, +/0.02% , 5 Ppm Vishay 57C7815
PTF56, 27.4 kOhm, +/- 0.02% , 5 ppm

PTF56, 27.4 kOhm, +/- 0.02% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7815
Product Name Ptf56, 27.4 Kohm, +/0.02% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details