Vishay Precision Group Ptf56, 274 Kohm, +/0.1% , 10 Ppm Vishay PTF56274K00BYR7

Description
PTF56, 274 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 274 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 274 Kohm, +/0.1% , 10 Ppm Vishay - 57C7839 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 274 Kohm, +/0.1% , 10 Ppm Vishay
57C7839
Ptf56, 274 Kohm, +/0.1% , 10 Ppm Vishay 57C7839
PTF56, 274 kOhm, +/- 0.1% , 10 ppm

PTF56, 274 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7839
Product Name Ptf56, 274 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details