Vishay Precision Group Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56273K00BZR6

Description
Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R - PTF56273K00BZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
PTF56273K00BZR6
Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56273K00BZR6
Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf56, 273 Kohm, +/0.1% , 5 Ppm Vishay - 57C7833 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 273 Kohm, +/0.1% , 5 Ppm Vishay
57C7833
Ptf56, 273 Kohm, +/0.1% , 5 Ppm Vishay 57C7833
PTF56, 273 kOhm, +/- 0.1% , 5 ppm

PTF56, 273 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56273K00BZR6 57C7833
Product Name Res Metal Film 273K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R Ptf56, 273 Kohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details