Vishay Precision Group Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay PTF5626K902BZWF

Description
PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay - 57C7768 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay
57C7768
Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay 57C7768
PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm

PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7768
Product Name Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details