Vishay Precision Group Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay PTF5626K902BZR7

Description
PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay - 57C7766 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay
57C7766
Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay 57C7766
PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm

PTF56, 26.902 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7766
Product Name Ptf56, 26.902 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers