Vishay Precision Group Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay PTF5626K800BYWF

Description
PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay - 57C7762 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay
57C7762
Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay 57C7762
PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm

PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7762
Product Name Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers