Vishay Precision Group Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay PTF5626K800BYR6

Description
PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay - 57C7759 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay
57C7759
Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay 57C7759
PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm

PTF56, 26.8 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7759
Product Name Ptf56, 26.8 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details