Vishay Precision Group Ptf56, 25 Ohm, +/0.1% , 5 Ppm Vishay PTF5625R000BZR7

Description
PTF56, 25 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 25 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 25 Ohm, +/0.1% , 5 Ppm Vishay - 57C7606 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 25 Ohm, +/0.1% , 5 Ppm Vishay
57C7606
Ptf56, 25 Ohm, +/0.1% , 5 Ppm Vishay 57C7606
PTF56, 25 Ohm, +/- 0.1% , 5 ppm

PTF56, 25 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7606
Product Name Ptf56, 25 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details