Vishay Precision Group Ptf56, 25.5 Kohm, +/0.1% , 15 Ppm Vishay PTF5625K500BXR8

Description
PTF56, 25.5 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 25.5 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 25.5 Kohm, +/0.1% , 15 Ppm Vishay - 57C7576 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 25.5 Kohm, +/0.1% , 15 Ppm Vishay
57C7576
Ptf56, 25.5 Kohm, +/0.1% , 15 Ppm Vishay 57C7576
PTF56, 25.5 kOhm, +/- 0.1% , 15 ppm

PTF56, 25.5 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7576
Product Name Ptf56, 25.5 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details