Vishay Intertechnology, Inc. RES 25.2K OHM .1% 5 PPM 1/8W PTF5625K200BZEB

Description
RES 25.2Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 25.2Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2K OHM .1% 5 PPM 1/8W - PTF5625K200BZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2K OHM .1% 5 PPM 1/8W
PTF5625K200BZEB
RES 25.2K OHM .1% 5 PPM 1/8W PTF5625K200BZEB
RES 25.2Kohm .1% 5 PPM 1/8W

RES 25.2Kohm .1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF25.2KDCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF25.2KDCT-ND
Through Hole Resistors PTF25.2KDCT-ND
25.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

25.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF25.2KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF25.2KDTR-ND
Through Hole Resistors PTF25.2KDTR-ND
25.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

25.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF5625K200BZEB PTF25.2KDCT-ND
Product Name RES 25.2K OHM .1% 5 PPM 1/8W Through Hole Resistors
Resistance Range 25200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details