Vishay Precision Group Ptf56, 25 Kohm, +/0.1% , 5 Ppm Vishay PTF5625K000BZR7

Description
PTF56, 25 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 25 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 25 Kohm, +/0.1% , 5 Ppm Vishay - 57C7564 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 25 Kohm, +/0.1% , 5 Ppm Vishay
57C7564
Ptf56, 25 Kohm, +/0.1% , 5 Ppm Vishay 57C7564
PTF56, 25 kOhm, +/- 0.1% , 5 ppm

PTF56, 25 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7564
Product Name Ptf56, 25 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details