Vishay Precision Group Ptf56, 25 Kohm, +/0.05% , 5 Ppm Vishay PTF5625K000AZR8

Description
PTF56, 25 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 25 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 25 Kohm, +/0.05% , 5 Ppm Vishay - 57C7556 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 25 Kohm, +/0.05% , 5 Ppm Vishay
57C7556
Ptf56, 25 Kohm, +/0.05% , 5 Ppm Vishay 57C7556
PTF56, 25 kOhm, +/- 0.05% , 5 ppm

PTF56, 25 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7556
Product Name Ptf56, 25 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details