Metal Film Resistors - Through Hole 1/8watt 250ohms .02% 5ppm
PTF-56 250 .02% T-16 EK E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56250R00QZEK | 541-PTF56250R00QZEK-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 250 ohms | |
| Tolerance | 0.0200 +/- % | 0.0200 +/- % |
| Temperature Coefficient | 5 ±ppm/°C | 5 ±ppm/°C |