Vishay Precision Group Ptf56, 250 Ohm, +/0.1% , 5 Ppm Vishay PTF56250R00BZR8

Description
PTF56, 250 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 250 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 250 Ohm, +/0.1% , 5 Ppm Vishay - 57C7685 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 250 Ohm, +/0.1% , 5 Ppm Vishay
57C7685
Ptf56, 250 Ohm, +/0.1% , 5 Ppm Vishay 57C7685
PTF56, 250 Ohm, +/- 0.1% , 5 ppm

PTF56, 250 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7685
Product Name Ptf56, 250 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details