Vishay Precision Group Res, 250R, 0.10%, 125Mw, Axial; Resistance Vishay PTF56250R00BYEA

Description
RES, 250R, 0.10%, 125MW, AXIAL; Resistance:250ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No
Datasheet
Description
RES, 250R, 0.10%, 125MW, AXIAL; Resistance:250ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 250R, 0.10%, 125Mw, Axial; Resistance Vishay - 31AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.10%, 125Mw, Axial; Resistance Vishay
31AC6887
Res, 250R, 0.10%, 125Mw, Axial; Resistance Vishay 31AC6887
RES, 250R, 0.10%, 125MW, AXIAL; Resistance:250ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

RES, 250R, 0.10%, 125MW, AXIAL; Resistance:250ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31AC6887
Product Name Res, 250R, 0.10%, 125Mw, Axial; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details