Vishay Precision Group Ptf56, 250 Ohm, +/0.05% , 10 Ppm Vishay PTF56250R00AYR8

Description
PTF56, 250 Ohm, +/- 0.05% , 10 ppm
Description
PTF56, 250 Ohm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 250 Ohm, +/0.05% , 10 Ppm Vishay - 57C7665 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 250 Ohm, +/0.05% , 10 Ppm Vishay
57C7665
Ptf56, 250 Ohm, +/0.05% , 10 Ppm Vishay 57C7665
PTF56, 250 Ohm, +/- 0.05% , 10 ppm

PTF56, 250 Ohm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7665
Product Name Ptf56, 250 Ohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details