Vishay Precision Group Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56250K00FZR6

Description
Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R - PTF56250K00FZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
PTF56250K00FZR6
Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56250K00FZR6
Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf56, 250 Kohm, +/1% , 5 Ppm Vishay - 57C7646 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 250 Kohm, +/1% , 5 Ppm Vishay
57C7646
Ptf56, 250 Kohm, +/1% , 5 Ppm Vishay 57C7646
PTF56, 250 kOhm, +/- 1% , 5 ppm

PTF56, 250 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56250K00FZR6 57C7646
Product Name Res Metal Film 250K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R Ptf56, 250 Kohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers